Status: | Unknown |
---|---|
Series: | CHS Series |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
346
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
16,376
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
346
in stock
|
Buy Now | |
element14
from US$1.47
|
346
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHS Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CHS-04B?
Additional datasheets, footprints and schematics for CHS-04B are listed on our Part Details page. You can also find images and similar parts to CHS-04B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHS-04B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHS-04B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHS-04B fall under?
The CHS-04B is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to CHS-04B when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHS-04B you can contact the distributor directly for product support, shipping queries etc.
Is the CHS-04B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CHS-04B have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CHS-04B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHS-04B often in real-time on the comparison pages.
What if I can't find stock of CHS-04B?
You can fill out our help required form which you can use to request a quote for CHS-04B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.