Status: | Unknown |
---|---|
Series: | CHS Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
1,905
in stock
|
Buy Now | |
RS
from US$1.18
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,905
in stock
|
Buy Now | |
element14
from US$1.28
|
1,905
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHS Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CHS-02TB?
Additional datasheets, footprints and schematics for CHS-02TB are listed on our Part Details page. You can also find images and similar parts to CHS-02TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHS-02TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHS-02TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHS-02TB fall under?
The CHS-02TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CHS-02TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHS-02TB you can contact the distributor directly for product support, shipping queries etc.
Is the CHS-02TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHS-02TB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CHS-02TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHS-02TB often in real-time on the comparison pages.
What if I can't find stock of CHS-02TB?
You can fill out our help required form which you can use to request a quote for CHS-02TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.