Status: | Unknown |
---|---|
Series: | CHS Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
2,362
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
29,429
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
2,362
in stock
|
Buy Now | |
element14
from US$0.55
|
2,362
in stock
|
Buy Now | |
RS
from US$0.67
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHS Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CHS-01TA?
Additional datasheets, footprints and schematics for CHS-01TA are listed on our Part Details page. You can also find images and similar parts to CHS-01TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHS-01TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHS-01TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHS-01TA fall under?
The CHS-01TA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CHS-01TA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHS-01TA you can contact the distributor directly for product support, shipping queries etc.
Is the CHS-01TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHS-01TA have stock available?
Authorised distributors including Chip One Stop, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for CHS-01TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHS-01TA often in real-time on the comparison pages.
What if I can't find stock of CHS-01TA?
You can fill out our help required form which you can use to request a quote for CHS-01TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.