Status: | Unknown |
---|---|
Series: | CHS Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
1,148
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
31,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
9,611
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,148
in stock
|
Buy Now | |
element14
from US$1.15
|
1,143
in stock
|
Buy Now | |
RS
from US$1.18
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHS Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CHS-02TA?
Additional datasheets, footprints and schematics for CHS-02TA are listed on our Part Details page. You can also find images and similar parts to CHS-02TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHS-02TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHS-02TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHS-02TA fall under?
The CHS-02TA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CHS-02TA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHS-02TA you can contact the distributor directly for product support, shipping queries etc.
Is the CHS-02TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHS-02TA have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for CHS-02TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHS-02TA often in real-time on the comparison pages.
What if I can't find stock of CHS-02TA?
You can fill out our help required form which you can use to request a quote for CHS-02TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.