Status: | Unknown |
---|---|
Series: | CHS Series |
RoHS: | Compliant |
Prices starting from US$0.58
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHS Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CHS-01A?
Additional datasheets, footprints and schematics for CHS-01A are listed on our Part Details page. You can also find images and similar parts to CHS-01A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHS-01A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHS-01A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHS-01A fall under?
The CHS-01A is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to CHS-01A when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHS-01A you can contact the distributor directly for product support, shipping queries etc.
Is the CHS-01A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CHS-01A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for CHS-01A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHS-01A often in real-time on the comparison pages.
What if I can't find stock of CHS-01A?
You can fill out our help required form which you can use to request a quote for CHS-01A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.