Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
No stock
|
Buy Now | |
element14
from US$0.0492
|
11,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
11,090
in stock
|
Buy Now | |
Farnell
from US$0.0462
|
11,090
in stock
|
Buy Now | |
Avnet America
from US$0.0450
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RES, 10K, 1%, 0.5W, 0805, THICK FILM | element14 |
Res, 10K, 1%, 0.5W, 0805, Thick Film Rohs Compliant: Yes |Bourns CHP0805-FX-1002ELF | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, Ultra-High Power | Avnet America |
ResHighPower 0805 10k 1% 1/2W TC100Tape & Reel - 7 reel | Bourns CHP0805-FX-1002ELF | RS Americas |
Bourns SMD Resistor 500mW, 10kOhm, 1%, 0805 | Distrelec |
10K OHM .5W 1% 100PPM | TTI Europe |
SMD Chip Resistor, 10 kOhm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, Ultra-High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CHP0805-FX-1002ELF?
Additional datasheets, footprints and schematics for CHP0805-FX-1002ELF are listed on our Part Details page. You can also find images and similar parts to CHP0805-FX-1002ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHP0805-FX-1002ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHP0805-FX-1002ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHP0805-FX-1002ELF fall under?
The CHP0805-FX-1002ELF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CHP0805-FX-1002ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHP0805-FX-1002ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CHP0805-FX-1002ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHP0805-FX-1002ELF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for CHP0805-FX-1002ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHP0805-FX-1002ELF often in real-time on the comparison pages.
What if I can't find stock of CHP0805-FX-1002ELF?
You can fill out our help required form which you can use to request a quote for CHP0805-FX-1002ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.