Status: | Unknown |
---|---|
Series: | CHP Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.88
|
383
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
3,458
in stock
|
Buy Now | |
RS
from US$1.56
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
383
in stock
|
Buy Now | |
element14
from US$1.41
|
383
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CHP Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CHP-041TB?
Additional datasheets, footprints and schematics for CHP-041TB are listed on our Part Details page. You can also find images and similar parts to CHP-041TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHP-041TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHP-041TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHP-041TB fall under?
The CHP-041TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CHP-041TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHP-041TB you can contact the distributor directly for product support, shipping queries etc.
Is the CHP-041TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHP-041TB have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CHP-041TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHP-041TB often in real-time on the comparison pages.
What if I can't find stock of CHP-041TB?
You can fill out our help required form which you can use to request a quote for CHP-041TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.