Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$406.11
Kit Contents | 240 pcs - 20 Values of 10ohm to 500ohm |
---|---|
Power Rating | 30mW |
Range of Resistor Values | 10ohm to 500ohm |
Resistance Tolerance | - |
No. of Items in Kit | 240 |
Product Range | - |
Hyper Frequency Chip Resistor KIT 02016 | RS |
Resistor Kit, 10R To 500R, 20Pc, 0.03W Rohs Compliant: Yes |Vishay CHKIT-02016 | Newark Electronics |
Design Kit For Thin Film Microwave Resistors | Avnet America |
CH02016 Thin Film SMT 12 Resistor Sample Kit, 10 - 500Ohms | Vishay Dale CHKIT-02016 | RS Americas |
RESISTOR KIT, 10R TO 500R, 20PC, 0.03W | element14 |
Where can I find additional details, specifications and documents for a CHKIT-02016?
Additional datasheets, footprints and schematics for CHKIT-02016 are listed on our Part Details page. You can also find images and similar parts to CHKIT-02016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CHKIT-02016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CHKIT-02016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CHKIT-02016 fall under?
The CHKIT-02016 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CHKIT-02016 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CHKIT-02016 you can contact the distributor directly for product support, shipping queries etc.
Is the CHKIT-02016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CHKIT-02016 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CHKIT-02016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CHKIT-02016 often in real-time on the comparison pages.
What if I can't find stock of CHKIT-02016?
You can fill out our help required form which you can use to request a quote for CHKIT-02016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.