Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | 3PST |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 200A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 200A |
RoHS Compliant | Yes |
Safety Switch, Fusible, 3Pst, 200A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a CH364RB?
Additional datasheets, footprints and schematics for CH364RB are listed on our Part Details page. You can also find images and similar parts to CH364RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH364RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH364RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH364RB fall under?
The CH364RB is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to CH364RB when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH364RB you can contact the distributor directly for product support, shipping queries etc.
Is the CH364RB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CH364RB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CH364RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH364RB often in real-time on the comparison pages.
What if I can't find stock of CH364RB?
You can fill out our help required form which you can use to request a quote for CH364RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.