Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | 3PST |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 100A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 100A |
RoHS Compliant | Yes |
Safety Switch, Fusible, 3Pst, 100A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a CH363?
Additional datasheets, footprints and schematics for CH363 are listed on our Part Details page. You can also find images and similar parts to CH363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH363 fall under?
The CH363 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to CH363 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH363 you can contact the distributor directly for product support, shipping queries etc.
Is the CH363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH363 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CH363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH363 often in real-time on the comparison pages.
What if I can't find stock of CH363?
You can fill out our help required form which you can use to request a quote for CH363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.