CH221N Switches by Schneider Electric

SAFETY SWITCH, FUSIBLE, DPST, 30A/240VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$162.40

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$162.40
1
in stock
Buy Now

Specifications

Contact Configuration DPST
Contact Voltage AC Max 240V
Contact Current AC Max 30A
Contact Voltage DC Max 250V
Contact Current DC Max 30A
RoHS Compliant Yes

Alternative Descriptions

Safety Switch, Fusible, Dpst, 30A/240Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CH221N?

Additional datasheets, footprints and schematics for CH221N are listed on our Part Details page. You can also find images and similar parts to CH221N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CH221N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH221N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CH221N fall under?

The CH221N is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to CH221N when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CH221N you can contact the distributor directly for product support, shipping queries etc.

Is the CH221N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CH221N have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CH221N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CH221N often in real-time on the comparison pages.

What if I can't find stock of CH221N?

You can fill out our help required form which you can use to request a quote for CH221N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay