Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899527-0,
CH1180-000 |
Prices starting from US$5.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.36
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$9.69
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$6.90
|
120
in stock
|
Buy Now | |
Farnell
from US$19.56
|
100
in stock
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
RS Americas
from US$8.77
|
-
|
Buy Now | |
Sager
from US$6.49
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 45mm, 1.77in |
Cable Diameter Range | 33.1 – 45mm, 1.3 – 1.77in |
Government Qualified | No |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Molded Part Shape Code | 224 |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps 224W073-25-0 | Rapid Electronics |
TE Connectivity 224W073-25-0 Heat Shrink Cable Boots & E | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
224W073-25-0 | TE Connectivity CH1180-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 224W073-25-0 | Sager |
Where can I find additional details, specifications and documents for a CH1180-000?
Additional datasheets, footprints and schematics for CH1180-000 are listed on our Part Details page. You can also find images and similar parts to CH1180-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH1180-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH1180-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH1180-000 fall under?
The CH1180-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CH1180-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH1180-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH1180-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH1180-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for CH1180-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH1180-000 often in real-time on the comparison pages.
What if I can't find stock of CH1180-000?
You can fill out our help required form which you can use to request a quote for CH1180-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.