Status: | Unknown |
---|---|
Series: | CGS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 32000µF |
---|---|
Voltage Rating | 40V |
Product Range | CGS Series |
Capacitance Tolerance | +75%, -10% |
Capacitor Terminals | Screw |
Lifetime @ Temperature | 3000 hours @ 105°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 32000Uf, 40V, +75, -10%, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a CGS323U040X4C?
Additional datasheets, footprints and schematics for CGS323U040X4C are listed on our Part Details page. You can also find images and similar parts to CGS323U040X4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGS323U040X4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGS323U040X4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGS323U040X4C fall under?
The CGS323U040X4C is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGS323U040X4C when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGS323U040X4C you can contact the distributor directly for product support, shipping queries etc.
Is the CGS323U040X4C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGS323U040X4C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CGS323U040X4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGS323U040X4C often in real-time on the comparison pages.
What if I can't find stock of CGS323U040X4C?
You can fill out our help required form which you can use to request a quote for CGS323U040X4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.