CGR352T200X4C Capacitors by Cornell Dubilier Electronics

ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 200V, +50%,-10%, SCREW

Status: Unknown
Series: CGR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Capacitance 3500µF
Voltage Rating 200V
Product Range CGR Series
Capacitance Tolerance +50%, -10%
Capacitor Terminals Screw
Lifetime @ Temperature 3000 hours @ 105°C
RoHS Compliant Yes

Last 6 months Inventory & Pricing History


Alternative Descriptions

Aluminum Electrolytic Capacitor 3500Uf, 200V, +50%,-10%, Screw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGR352T200X4C?

Additional datasheets, footprints and schematics for CGR352T200X4C are listed on our Part Details page. You can also find images and similar parts to CGR352T200X4C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGR352T200X4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGR352T200X4C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGR352T200X4C fall under?

The CGR352T200X4C is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CGR352T200X4C when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGR352T200X4C you can contact the distributor directly for product support, shipping queries etc.

Is the CGR352T200X4C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CGR352T200X4C have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CGR352T200X4C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGR352T200X4C often in real-time on the comparison pages.

What if I can't find stock of CGR352T200X4C?

You can fill out our help required form which you can use to request a quote for CGR352T200X4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.