Status: | Unknown |
---|---|
Series: | CGPT Series |
RoHS: | Unknown |
Prices starting from US$11.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$249.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.83
|
3,569
in stock
|
Buy Now | |
Rapid Electronics
from US$11.37
|
3,569
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
3,569
in stock
|
Buy Now | |
Avnet America
from US$11.04
|
-
|
Buy Now | |
element14
from US$192.47
|
-
|
Buy Now | |
TTI Europe
from US$12.12
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 2.992" |
I.D. Supplied - Metric | 76mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 49.2ft |
Length - Metric | 15m |
I.D. Recovered Max - Imperial | 1.496" |
I.D. Recovered Max - Metric | 38mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | CGPT Series |
SVHC | No SVHC (27-Jun-2018) |
Cgpt-76/38-0-Sp |Raychem Te Connectivity CGPT-76/38-0-SP | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 76/38 mm BK | Rapid Electronics |
Heat Shrink Tubing, Flexible, Flame Retardant, 2:1, 2.992 ", 76 mm, Black, 49.2 ft, 15 m | Avnet America |
CGPT-76/38-0-SP | TTI Europe |
HEAT-SHRINK TUBING, 2: 1, 76MM, BLACK | Farnell |
Where can I find additional details, specifications and documents for a CGPT-76/38-0-SP?
Additional datasheets, footprints and schematics for CGPT-76/38-0-SP are listed on our Part Details page. You can also find images and similar parts to CGPT-76/38-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGPT-76/38-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGPT-76/38-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGPT-76/38-0-SP fall under?
The CGPT-76/38-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGPT-76/38-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGPT-76/38-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the CGPT-76/38-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGPT-76/38-0-SP have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for CGPT-76/38-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGPT-76/38-0-SP often in real-time on the comparison pages.
What if I can't find stock of CGPT-76/38-0-SP?
You can fill out our help required form which you can use to request a quote for CGPT-76/38-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.