Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.95
|
81
in stock
|
Buy Now |
Panel Thickness Max | 0.187" |
---|---|
Accessory Type | Grommet Strip |
Body Color | Unfinished |
Enclosure Material | PE (Polyethylene) |
For Use With | - |
Height | 4.8mm |
Length | 3048cm |
Material | Polyethylene |
Grommet Strip/Edging, Pe, Natural, 100Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a CGP-4?
Additional datasheets, footprints and schematics for CGP-4 are listed on our Part Details page. You can also find images and similar parts to CGP-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGP-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGP-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGP-4 fall under?
The CGP-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGP-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGP-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CGP-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGP-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CGP-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGP-4 often in real-time on the comparison pages.
What if I can't find stock of CGP-4?
You can fill out our help required form which you can use to request a quote for CGP-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.