Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Solid Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PE (Polyethylene) |
Mounting Hole Dia | - |
Panel Thickness Max | 4.2mm |
Grommet Colour | Natural |
Height | 4.8mm |
GROMMET STRIP/EDGING, PE, NATURAL, 100FT | element14 |
Where can I find additional details, specifications and documents for a CGP-3?
Additional datasheets, footprints and schematics for CGP-3 are listed on our Part Details page. You can also find images and similar parts to CGP-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGP-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGP-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGP-3 fall under?
The CGP-3 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGP-3 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGP-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CGP-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGP-3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CGP-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGP-3 often in real-time on the comparison pages.
What if I can't find stock of CGP-3?
You can fill out our help required form which you can use to request a quote for CGP-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.