Status: | Unknown |
---|---|
Series: | CGJ Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CGJ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Mlcc,0603,x7R,6.3V,1Μf,0.8Mm/Tape And Reel Rohs Compliant: Yes |Tdk CGJ3E2X7R0J105K080AA | Newark Electronics |
Where can I find additional details, specifications and documents for a CGJ3E2X7R0J105K080AA.?
Additional datasheets, footprints and schematics for CGJ3E2X7R0J105K080AA. are listed on our Part Details page. You can also find images and similar parts to CGJ3E2X7R0J105K080AA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGJ3E2X7R0J105K080AA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGJ3E2X7R0J105K080AA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGJ3E2X7R0J105K080AA. fall under?
The CGJ3E2X7R0J105K080AA. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CGJ3E2X7R0J105K080AA. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGJ3E2X7R0J105K080AA. you can contact the distributor directly for product support, shipping queries etc.
Is the CGJ3E2X7R0J105K080AA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CGJ3E2X7R0J105K080AA. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CGJ3E2X7R0J105K080AA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGJ3E2X7R0J105K080AA. often in real-time on the comparison pages.
What if I can't find stock of CGJ3E2X7R0J105K080AA.?
You can fill out our help required form which you can use to request a quote for CGJ3E2X7R0J105K080AA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.