Status: | Unknown |
---|---|
Series: | CGA06 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
15,400
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
8,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
564
in stock
|
Buy Now | |
element14
from US$0.13
|
564
in stock
|
Buy Now | |
Farnell
from US$0.13
|
564
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 30V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | CGA06 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Low Capacitance ESD Protection |
0603 Automotive MLC ESD Protector 24V | RS |
ESD Suppressor TVS ±15kV 2-Pin 0603 T/R | Avnet America |
Bourns SMD Varistor 30V | Distrelec |
Esd Protection Device, 30 V, 24 V, 0603, 2 Rohs Compliant: Yes |Bourns CGA0603MLC-24E | Newark Electronics |
ESD SUPPRESSOR, 0603, 24V, 0.5PF | element14 |
CGA0603MLC-24E, ESD Protection Diode, 2-Pin MLC | Bourns CGA0603MLC-24E | RS Americas |
24 VDC 30 V-CLMP | TTI Europe |
ESD Suppressor TVS �15kV 2-Pin 0603 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CGA0603MLC-24E?
Additional datasheets, footprints and schematics for CGA0603MLC-24E are listed on our Part Details page. You can also find images and similar parts to CGA0603MLC-24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGA0603MLC-24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGA0603MLC-24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGA0603MLC-24E fall under?
The CGA0603MLC-24E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CGA0603MLC-24E when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGA0603MLC-24E you can contact the distributor directly for product support, shipping queries etc.
Is the CGA0603MLC-24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGA0603MLC-24E have stock available?
Authorised distributors including RS, Avnet America, Distrelec, Newark Electronics and element14 have stock available or on a lead time for CGA0603MLC-24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGA0603MLC-24E often in real-time on the comparison pages.
What if I can't find stock of CGA0603MLC-24E?
You can fill out our help required form which you can use to request a quote for CGA0603MLC-24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.