CG601T250V3C Capacitors by Cornell Dubilier Electronics

ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 250V, +50%, -10%, SCREW

Status: Unknown
Series: CG Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.40

Distributor Stock
Logo for TME
TME
from US$54.29
17
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$30.40
0
in stock
Buy Now
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Capacitance 600µF
Voltage Rating 250V
Product Range CG Series
Capacitance Tolerance +50%, -10%
Capacitor Terminals Screw
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Last 6 months Inventory & Pricing History


Alternative Descriptions

600UF 250V | TTI Americas
Aluminum Electrolytic Capacitor 600Uf, 250V, +50%, -10%, Screw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CG601T250V3C?

Additional datasheets, footprints and schematics for CG601T250V3C are listed on our Part Details page. You can also find images and similar parts to CG601T250V3C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CG601T250V3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG601T250V3C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CG601T250V3C fall under?

The CG601T250V3C is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CG601T250V3C when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CG601T250V3C you can contact the distributor directly for product support, shipping queries etc.

Is the CG601T250V3C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CG601T250V3C have stock available?

Authorised distributors including TME, TTI Americas and Newark Electronics have stock available or on a lead time for CG601T250V3C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CG601T250V3C often in real-time on the comparison pages.

What if I can't find stock of CG601T250V3C?

You can fill out our help required form which you can use to request a quote for CG601T250V3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.