Status: | Unknown |
---|---|
Series: | ChipGuard CG1206MLC Series |
RoHS: | Unknown |
Fuse Current | - |
---|---|
Product Range | ChipGuard CG1206MLC Series |
Voltage Rating VAC | - |
Voltage Rating V DC | 12VDC |
Blow Characteristic | - |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | - |
SVHC | Lead (15-Jan-2019) |
Clamping Voltage Vc Max | 30V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Esd Diode, 30V, 1206 | Newark Electronics |
ESD DIODE, 30V, 1206 | element14 |
ESD Suppressor ±15KV 8-Pin Case 1206 T/R | Avnet America |
CG MLC Series, 1206, 12V | Bourns CG1206MLC-12E | RS Americas |
Where can I find additional details, specifications and documents for a CG1206MLC-12E?
Additional datasheets, footprints and schematics for CG1206MLC-12E are listed on our Part Details page. You can also find images and similar parts to CG1206MLC-12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG1206MLC-12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG1206MLC-12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG1206MLC-12E fall under?
The CG1206MLC-12E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to CG1206MLC-12E when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG1206MLC-12E you can contact the distributor directly for product support, shipping queries etc.
Is the CG1206MLC-12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG1206MLC-12E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CG1206MLC-12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG1206MLC-12E often in real-time on the comparison pages.
What if I can't find stock of CG1206MLC-12E?
You can fill out our help required form which you can use to request a quote for CG1206MLC-12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.