Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Esd Protection Device, 3.3Vdc, 0603 Rohs Compliant: Yes |Bourns CG0603MLU-3.3E | Newark Electronics |
ESD Suppressor ±15KV 2-Pin Case 0603 T/R | Avnet America |
CG MLU Series, 0603, 3.3V | Bourns CG0603MLU-3.3E | RS Americas |
2K2 OHM .5% | TTI Europe |
ESD Suppressor �15KV 2-Pin Case 0603 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CG0603MLU-3.3E?
Additional datasheets, footprints and schematics for CG0603MLU-3.3E are listed on our Part Details page. You can also find images and similar parts to CG0603MLU-3.3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0603MLU-3.3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLU-3.3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0603MLU-3.3E fall under?
The CG0603MLU-3.3E is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CG0603MLU-3.3E when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLU-3.3E you can contact the distributor directly for product support, shipping queries etc.
Is the CG0603MLU-3.3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CG0603MLU-3.3E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CG0603MLU-3.3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0603MLU-3.3E often in real-time on the comparison pages.
What if I can't find stock of CG0603MLU-3.3E?
You can fill out our help required form which you can use to request a quote for CG0603MLU-3.3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.