Status: | Unknown |
---|---|
Series: | ChipGuard MLU Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.23
|
No stock
|
Buy Now | |
Avnet America
from US$0.11
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
10,000
in stock
|
Buy Now | |
element14
from US$0.13
|
4,770
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,770
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Voltage Rating VDC | 24V |
---|---|
Product Range | ChipGuard MLU Series |
Clamping Voltage Vc Max | 25V |
Varistor Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
ESD Suppressor ±15KV 2-Pin Case 0603 T/R | Avnet America |
Tvs Varistor, 25V, Mlv, 0603 Rohs Compliant: Yes |Bourns CG0603MLU-24E | Newark Electronics |
TVS VARISTOR, 25V, MLV, 0603 | element14 |
ESD Suppressor �15KV 2-Pin Case 0603 T/R | Avnet Abacus |
CG, MLU Series, 0603, 24V | Bourns CG0603MLU-24E | RS Americas |
24 VDC J 25 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a CG0603MLU-24E?
Additional datasheets, footprints and schematics for CG0603MLU-24E are listed on our Part Details page. You can also find images and similar parts to CG0603MLU-24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0603MLU-24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLU-24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0603MLU-24E fall under?
The CG0603MLU-24E is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CG0603MLU-24E when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLU-24E you can contact the distributor directly for product support, shipping queries etc.
Is the CG0603MLU-24E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CG0603MLU-24E have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CG0603MLU-24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0603MLU-24E often in real-time on the comparison pages.
What if I can't find stock of CG0603MLU-24E?
You can fill out our help required form which you can use to request a quote for CG0603MLU-24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.