Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,480
in stock
|
Buy Now | |
element14
from US$0.12
|
7,480
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,480
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
CHIP GUARD | RS |
Tvs Varistor, 25V, Mlv, 0603 Rohs Compliant: Yes |Bourns CG0603MLC-3.3LEA | Newark Electronics |
TVS VARISTOR, 25V, MLV, 0603 | element14 |
ESD Suppressor �25KV 2-Pin Case 0603 T/R | Avnet Abacus |
ESD Suppressor ±25KV 2-Pin Case 0603 T/R | Avnet America |
CG MLC Series, 0603, 3.3V | Bourns CG0603MLC-3.3LEA | RS Americas |
3.3 V 5N A 25 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a CG0603MLC-3.3LEA?
Additional datasheets, footprints and schematics for CG0603MLC-3.3LEA are listed on our Part Details page. You can also find images and similar parts to CG0603MLC-3.3LEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0603MLC-3.3LEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLC-3.3LEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0603MLC-3.3LEA fall under?
The CG0603MLC-3.3LEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CG0603MLC-3.3LEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLC-3.3LEA you can contact the distributor directly for product support, shipping queries etc.
Is the CG0603MLC-3.3LEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG0603MLC-3.3LEA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CG0603MLC-3.3LEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0603MLC-3.3LEA often in real-time on the comparison pages.
What if I can't find stock of CG0603MLC-3.3LEA?
You can fill out our help required form which you can use to request a quote for CG0603MLC-3.3LEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.