CG0603MLC-24LE Passive Components by Bourns Electronics

CHIP GUARD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.16
No stock
Buy Now
Logo for element14
element14
from US$0.09
8,294
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.09
8,294
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Esd Protection Device, 25V, 0603 Rohs Compliant: Yes |Bourns CG0603MLC-24LE | Newark Electronics
ESD PROTECTION DEVICE, 25V, 0603 | element14
ESD Suppressor ±25KV 2-Pin Case 0603 T/R | Avnet America
CG MLC Series, 0603, 24V | Bourns CG0603MLC-24LE | RS Americas
ESD Suppressor �25KV 2-Pin Case 0603 T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CG0603MLC-24LE?

Additional datasheets, footprints and schematics for CG0603MLC-24LE are listed on our Part Details page. You can also find images and similar parts to CG0603MLC-24LE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CG0603MLC-24LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLC-24LE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CG0603MLC-24LE fall under?

The CG0603MLC-24LE is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CG0603MLC-24LE when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLC-24LE you can contact the distributor directly for product support, shipping queries etc.

Is the CG0603MLC-24LE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CG0603MLC-24LE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CG0603MLC-24LE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CG0603MLC-24LE often in real-time on the comparison pages.

What if I can't find stock of CG0603MLC-24LE?

You can fill out our help required form which you can use to request a quote for CG0603MLC-24LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay