Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
2,446
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,446
in stock
|
Buy Now | |
element14
from US$0.11
|
2,446
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Esd Protection Device, 5Vdc, 0603 Rohs Compliant: Yes |Bourns CG0603MLC-05LEA | Newark Electronics |
ESD Suppressor ±25KV 2-Pin Case 0603 T/R | Avnet America |
CG MLC Series, 0603, 5V | Bourns CG0603MLC-05LEA | RS Americas |
ESD Suppressor �25KV 2-Pin Case 0603 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CG0603MLC-05LEA?
Additional datasheets, footprints and schematics for CG0603MLC-05LEA are listed on our Part Details page. You can also find images and similar parts to CG0603MLC-05LEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0603MLC-05LEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLC-05LEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0603MLC-05LEA fall under?
The CG0603MLC-05LEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CG0603MLC-05LEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLC-05LEA you can contact the distributor directly for product support, shipping queries etc.
Is the CG0603MLC-05LEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CG0603MLC-05LEA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CG0603MLC-05LEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0603MLC-05LEA often in real-time on the comparison pages.
What if I can't find stock of CG0603MLC-05LEA?
You can fill out our help required form which you can use to request a quote for CG0603MLC-05LEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.