CG0402MLU-3.3G More Passive Components by Bourns Electronics

ESD PROTECTION DEVICE, 3.3VDC, 0402

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
10,761
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
10,761
in stock
Buy Now
Logo for element14
element14
from US$0.14
10,761
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Esd Protection Device, 3.3Vdc, 0402 Rohs Compliant: Yes |Bourns CG0402MLU-3.3G | Newark Electronics
ESD Suppressor ±15KV 2-Pin Case 0402 T/R | Avnet America
3.3 V 5N A 25 V-CLMP | TTI Europe
ESD Suppressor �15KV 2-Pin Case 0402 T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CG0402MLU-3.3G?

Additional datasheets, footprints and schematics for CG0402MLU-3.3G are listed on our Part Details page. You can also find images and similar parts to CG0402MLU-3.3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CG0402MLU-3.3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0402MLU-3.3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CG0402MLU-3.3G fall under?

The CG0402MLU-3.3G is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CG0402MLU-3.3G when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CG0402MLU-3.3G you can contact the distributor directly for product support, shipping queries etc.

Is the CG0402MLU-3.3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CG0402MLU-3.3G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CG0402MLU-3.3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CG0402MLU-3.3G often in real-time on the comparison pages.

What if I can't find stock of CG0402MLU-3.3G?

You can fill out our help required form which you can use to request a quote for CG0402MLU-3.3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay