Status: | Unknown |
---|---|
Series: | ChipGuard MLU Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | - |
---|---|
Product Range | ChipGuard MLU Series |
Voltage Rating VAC | - |
Voltage Rating V DC | 12VDC |
Blow Characteristic | - |
Fuse Case Style | 0402 |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | - |
SVHC | Lead (15-Jan-2019) |
Clamping Voltage Vc Max | 25V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
SUPPRESSOR ESD 12V 0402 SMD | RS |
Fuse, Smd, 0402, Chip Guard | Newark Electronics |
ESD Suppressor ±15KV 2-Pin Case 0402 T/R | Avnet America |
MLU Series Multilayer Varistor 0.05pF, Clamping 25V 0402 Case | Bourns CG0402MLU-12G | RS Americas |
FUSE, SMD, 0402, CHIP GUARD | element14 |
ESD Suppressor �15KV 2-Pin Case 0402 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CG0402MLU-12G?
Additional datasheets, footprints and schematics for CG0402MLU-12G are listed on our Part Details page. You can also find images and similar parts to CG0402MLU-12G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0402MLU-12G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0402MLU-12G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0402MLU-12G fall under?
The CG0402MLU-12G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to CG0402MLU-12G when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0402MLU-12G you can contact the distributor directly for product support, shipping queries etc.
Is the CG0402MLU-12G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG0402MLU-12G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CG0402MLU-12G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0402MLU-12G often in real-time on the comparison pages.
What if I can't find stock of CG0402MLU-12G?
You can fill out our help required form which you can use to request a quote for CG0402MLU-12G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.