Status: | Unknown |
---|---|
Series: | CG040 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 25V |
---|---|
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | 12V |
Power Dissipation Pd | - |
Product Range | CG040 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Clamping Voltage | 250V |
Leakage Current | 5nA |
Response Time | 1ns |
Suppressor Type | ESD Protector |
Voltage Rating | 12V |
Esd Protection Device, 25 V, 12 V, 0402, 2 |Bourns CG0402MLC-12LG | Newark Electronics |
ESD Suppressor ±25KV 2-Pin Case 0402 T/R | Avnet America |
250 VDC J 25 V-CLMP | TTI Europe |
ESD SUPPRESSOR, 0402, 12V, 0.5PF | Farnell |
ESD Suppressor �25KV 2-Pin Case 0402 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CG0402MLC-12LG?
Additional datasheets, footprints and schematics for CG0402MLC-12LG are listed on our Part Details page. You can also find images and similar parts to CG0402MLC-12LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0402MLC-12LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0402MLC-12LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0402MLC-12LG fall under?
The CG0402MLC-12LG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CG0402MLC-12LG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0402MLC-12LG you can contact the distributor directly for product support, shipping queries etc.
Is the CG0402MLC-12LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG0402MLC-12LG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for CG0402MLC-12LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0402MLC-12LG often in real-time on the comparison pages.
What if I can't find stock of CG0402MLC-12LG?
You can fill out our help required form which you can use to request a quote for CG0402MLC-12LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.