CG0402MLA-14LG Passive Components by Bourns Electronics

CHIP GUARD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0162

Distributor Stock
Logo for Newark
Newark
from US$0.0210
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0162
30,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0183
10,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0240
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Var 11V 14V 20.7V 0402 SMD T/R | Avnet America
14 VDC 30 V-CLMP | TTI Europe
Chip Guard /Tape & Reel - 7" Reel |Bourns CG0402MLA-14LG | Newark Electronics
CG MLA Series, 0402, 14V | Bourns CG0402MLA-14LG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CG0402MLA-14LG?

Additional datasheets, footprints and schematics for CG0402MLA-14LG are listed on our Part Details page. You can also find images and similar parts to CG0402MLA-14LG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CG0402MLA-14LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0402MLA-14LG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CG0402MLA-14LG fall under?

The CG0402MLA-14LG is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CG0402MLA-14LG when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CG0402MLA-14LG you can contact the distributor directly for product support, shipping queries etc.

Is the CG0402MLA-14LG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CG0402MLA-14LG have stock available?

Authorised distributors including Avnet America, TTI Europe, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for CG0402MLA-14LG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CG0402MLA-14LG often in real-time on the comparison pages.

What if I can't find stock of CG0402MLA-14LG?

You can fill out our help required form which you can use to request a quote for CG0402MLA-14LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay