Status: | Unknown |
---|---|
Series: | CFS Series |
RoHS: | Unknown |
Prices starting from US$40.70
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 3.3GHz |
Frequency Max | 3.8GHz |
Antenna Mounting | Ceiling |
Gain | 4.1dBi |
VSWR | 1.7 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Horizontal |
Product Range | CFS Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CFS60383P-30D43F?
Additional datasheets, footprints and schematics for CFS60383P-30D43F are listed on our Part Details page. You can also find images and similar parts to CFS60383P-30D43F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFS60383P-30D43F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFS60383P-30D43F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFS60383P-30D43F fall under?
The CFS60383P-30D43F is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to CFS60383P-30D43F when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFS60383P-30D43F you can contact the distributor directly for product support, shipping queries etc.
Is the CFS60383P-30D43F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFS60383P-30D43F have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CFS60383P-30D43F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFS60383P-30D43F often in real-time on the comparison pages.
What if I can't find stock of CFS60383P-30D43F?
You can fill out our help required form which you can use to request a quote for CFS60383P-30D43F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.