Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
223W601-25-0,
5-1899198-8, CF1638-000 |
Prices starting from US$13.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.32
|
105
in stock
|
Buy Now | |
TE Store
from US$23.23
|
436
in stock
|
Buy Now | |
Rapid Electronics
from US$25.51
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$18.74
|
95
in stock
|
Buy Now | |
Avnet America
from US$14.81
|
-
|
Buy Now | |
Boersig
from US$26.29
|
-
|
Buy Now | |
TTI Europe
from US$19.27
|
-
|
Buy Now | |
Sager
from US$13.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Material Code | 25 |
Lipped | Yes |
Cable Diameter Range | 6.3 – 10mm, 6.3 – 11in |
Inside Diameter as Supplied | 10mm, .394in |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /225 Precoat |
Molded Part Shape Code | 223 |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
223W601-25-0 Body Orientation: Right Angle Molded Part Shape Code: 223 Lipped: Yes Material Code: 25 Material Systems Code: 25 Heat Shrink Boot | Right Angle 223 25 | Part Number: CF1638-000 | Internal Number: CF1638-000 | Alias Number: 223W601-25-0 | TE Connectivity | TE Store |
Heat Shrink Cable Boots&End Caps BLK BOOT 10mm 90 | Rapid Electronics |
Heat Shrink Cable Boots&end Caps Blk Boot 10Mm 90 |Raychem Te Connectivity CF1638-000 | Newark Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 223W601-25-0 | Sager |
Where can I find additional details, specifications and documents for a CF1638-000?
Additional datasheets, footprints and schematics for CF1638-000 are listed on our Part Details page. You can also find images and similar parts to CF1638-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1638-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1638-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1638-000 fall under?
The CF1638-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CF1638-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1638-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1638-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1638-000 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for CF1638-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1638-000 often in real-time on the comparison pages.
What if I can't find stock of CF1638-000?
You can fill out our help required form which you can use to request a quote for CF1638-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.