Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899198-7,
CF1637-000 |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 25 |
Material Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | 10mm, .394in |
Government Qualified | No |
Zugelassene Standards | SAE AS81765/1 Type I |
Approved Standards | SAE AS81765/1 Type I |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 203 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 203W601-25-0 | Sager |
Where can I find additional details, specifications and documents for a CF1637-000?
Additional datasheets, footprints and schematics for CF1637-000 are listed on our Part Details page. You can also find images and similar parts to CF1637-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1637-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1637-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1637-000 fall under?
The CF1637-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CF1637-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1637-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1637-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1637-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Distrelec and Sager have stock available or on a lead time for CF1637-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1637-000 often in real-time on the comparison pages.
What if I can't find stock of CF1637-000?
You can fill out our help required form which you can use to request a quote for CF1637-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.