CE201210-68NJ Passive Components by Bourns Electronics

Ind2x1.25x.83mm,68nH5%.3A,non-shdSMD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0243

Distributor Stock
Logo for Newark
Newark
from US$0.0350
No stock
Buy Now
Logo for Kruse
Kruse
-
40,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0243
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0400
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

SMD-HF-Spule 68nH ?5% 0805 ?180Rolle | Kruse
Ind2X1.25X.83Mm,68Nh5%.3A,non-Shdsmd /Tape & Reel - 7" Reel |Bourns CE201210-68NJ | Newark Electronics
Multilayer Inductor, 68 nH, 800 Milliohm, ± 5%, 700 MHz, 300 mA, 0805 [2012 Metric] | Avnet America
Ind2x1.25x.83mm,68nH5%.3A, non-shdSMDTape & Reel - 7 reel | Bourns CE201210-68NJ | RS Americas
Multilayer Inductor, 68 nH, 800 Milliohm, � 5%, 700 MHz, 300 mA, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CE201210-68NJ?

Additional datasheets, footprints and schematics for CE201210-68NJ are listed on our Part Details page. You can also find images and similar parts to CE201210-68NJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CE201210-68NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE201210-68NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CE201210-68NJ fall under?

The CE201210-68NJ is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CE201210-68NJ when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CE201210-68NJ you can contact the distributor directly for product support, shipping queries etc.

Is the CE201210-68NJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CE201210-68NJ have stock available?

Authorised distributors including Kruse, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for CE201210-68NJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CE201210-68NJ often in real-time on the comparison pages.

What if I can't find stock of CE201210-68NJ?

You can fill out our help required form which you can use to request a quote for CE201210-68NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay