Status: | Unknown |
---|---|
Series: | CE201210 Series |
RoHS: | Unknown |
Prices starting from US$0.0243
Inductance | 33nH |
---|---|
Product Range | CE201210 Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.6ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.2GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 33Nh, 0.3A, 0805, Multilayer | Newark Electronics |
INDUCTOR, 33NH, 0.3A, 0805, MULTILAYER | element14 |
Multilayer Inductor, 33 nH, 600 Milliohm, ± 5%, 1.2 GHz, 300 mA, 0805 [2012 Metric] | Avnet America |
Ind2x1.25x.83mm,33nH5%.3A, non-shdSMDTape & Reel - 7 reel | Bourns CE201210-33NJ | RS Americas |
Multilayer Inductor, 33 nH, 600 Milliohm, � 5%, 1.2 GHz, 300 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CE201210-33NJ?
Additional datasheets, footprints and schematics for CE201210-33NJ are listed on our Part Details page. You can also find images and similar parts to CE201210-33NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CE201210-33NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE201210-33NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CE201210-33NJ fall under?
The CE201210-33NJ is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CE201210-33NJ when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CE201210-33NJ you can contact the distributor directly for product support, shipping queries etc.
Is the CE201210-33NJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CE201210-33NJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CE201210-33NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CE201210-33NJ often in real-time on the comparison pages.
What if I can't find stock of CE201210-33NJ?
You can fill out our help required form which you can use to request a quote for CE201210-33NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.