Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 54W |
---|---|
Output Voltage Max | 48V |
Output Current | 350mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 110V |
Input Voltage Max | 240V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Applications | Lighting |
Approval Bodies | CE |
Depth | 45mm |
Dimming Control Type | PWM |
External Depth | 310mm |
External Length / Height | 45mm |
External Width | 55mm |
Height | 45mm |
Input Frequency | 60Hz |
Length | 310mm |
No. of Channels | 3Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Output Power | 54W |
Output Voltage | 48V |
Power Rating | 54W |
Power Supply Mounting | Panel |
Power Supply Output Type | Adjustable |
Power Supply Type | Switch Mode |
Supply Voltage | 265V |
Supply Voltage Max | 265VAC |
Supply Voltage Min | 195VAC |
Termination Style | Wire Leaded |
Width | 55mm |
LED DRIVER, AC-DC, CC, 0.35A, 48V | element14 |
Led Driver, Ac-Dc, Cc, 48V | Newark Electronics |
Where can I find additional details, specifications and documents for a CDU-L-3-35-DMX?
Additional datasheets, footprints and schematics for CDU-L-3-35-DMX are listed on our Part Details page. You can also find images and similar parts to CDU-L-3-35-DMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDU-L-3-35-DMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDU-L-3-35-DMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDU-L-3-35-DMX fall under?
The CDU-L-3-35-DMX is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CDU-L-3-35-DMX when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDU-L-3-35-DMX you can contact the distributor directly for product support, shipping queries etc.
Is the CDU-L-3-35-DMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDU-L-3-35-DMX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CDU-L-3-35-DMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDU-L-3-35-DMX often in real-time on the comparison pages.
What if I can't find stock of CDU-L-3-35-DMX?
You can fill out our help required form which you can use to request a quote for CDU-L-3-35-DMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.