Status: | Unknown |
---|---|
Series: | CDSOT23 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
6,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
35,210
in stock
|
Buy Now | |
element14
from US$0.09
|
35,210
in stock
|
Buy Now | |
Farnell
from US$0.09
|
35,210
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Rotima
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Product Range | CDSOT23 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 40V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 26.2V |
Breakdown Voltage Max | 32V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, Bidir, 40V, Sot-23 | Newark Electronics |
CAN BUS PROTECTOR, 24V, SOT-23-3 | element14 |
Dual TVS CANbus Protector 24V SOT23-3 | RS |
ESD Suppressor Diode Arrays 30kV 3-Pin SOT-23 T/R | Avnet Abacus |
A 24V, CANbus protection, SOT-23 package, Diode Array | Bourns CDSOT23-T24CAN | RS Americas |
CANBUS PROTECTOR 24V SOT23 | TTI Europe |
Where can I find additional details, specifications and documents for a CDSOT23-T24CAN?
Additional datasheets, footprints and schematics for CDSOT23-T24CAN are listed on our Part Details page. You can also find images and similar parts to CDSOT23-T24CAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDSOT23-T24CAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDSOT23-T24CAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDSOT23-T24CAN fall under?
The CDSOT23-T24CAN is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDSOT23-T24CAN when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDSOT23-T24CAN you can contact the distributor directly for product support, shipping queries etc.
Is the CDSOT23-T24CAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDSOT23-T24CAN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for CDSOT23-T24CAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDSOT23-T24CAN often in real-time on the comparison pages.
What if I can't find stock of CDSOT23-T24CAN?
You can fill out our help required form which you can use to request a quote for CDSOT23-T24CAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.