CDSOT23-T08C-Q Passive Components by Bourns Electronics

DIO TVS VWM 08V 500W BIDIR SOT23 AEC-Q

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for RS
RS
from US$0.40
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
-
Buy Now
Logo for Farnell
Farnell
from US$0.16
-
Buy Now

Alternative Descriptions

DIO TVS VWM 08V 500W BIDIR SOT23 AECQ | RS
Dio Tvs Vwm 08V 500W Bidir Sot23 Aec-Q |Bourns CDSOT23-T08C-Q | Newark Electronics
Diode TVS Dual Common Anode Bi-Dir 8V 500W 3-Pin SOT-323 T/R | Avnet America
A Bi-directional, 8V, 500W, AECQ compliant, 3-Pin SOT23 pkg Diode Array | Bourns CDSOT23-T08C-Q | RS Americas
ESD PROTECTION DIODE, 8V, SOT-23 | element14
TVS DIODE ARRAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDSOT23-T08C-Q?

Additional datasheets, footprints and schematics for CDSOT23-T08C-Q are listed on our Part Details page. You can also find images and similar parts to CDSOT23-T08C-Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDSOT23-T08C-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDSOT23-T08C-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDSOT23-T08C-Q fall under?

The CDSOT23-T08C-Q is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CDSOT23-T08C-Q when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDSOT23-T08C-Q you can contact the distributor directly for product support, shipping queries etc.

Is the CDSOT23-T08C-Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDSOT23-T08C-Q have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CDSOT23-T08C-Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDSOT23-T08C-Q often in real-time on the comparison pages.

What if I can't find stock of CDSOT23-T08C-Q?

You can fill out our help required form which you can use to request a quote for CDSOT23-T08C-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay