Status: | Unknown |
---|---|
Series: | CDSOT236 Series |
RoHS: | Unknown |
Product Range | CDSOT236 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | - |
Clamping Voltage Vc Max | 43V |
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 350W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Peak Pulse Current Ippm | 6A |
A Uni-directional, 24V, 350W SOT23-6 packaged, Diode Array | Bourns CDSOT236-T24 | RS Americas |
Dio Tvs Vwm 24V 350W Unidir Sot236 |Bourns CDSOT236-T24 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDSOT236-T24?
Additional datasheets, footprints and schematics for CDSOT236-T24 are listed on our Part Details page. You can also find images and similar parts to CDSOT236-T24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDSOT236-T24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDSOT236-T24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDSOT236-T24 fall under?
The CDSOT236-T24 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDSOT236-T24 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDSOT236-T24 you can contact the distributor directly for product support, shipping queries etc.
Is the CDSOT236-T24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDSOT236-T24 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for CDSOT236-T24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDSOT236-T24 often in real-time on the comparison pages.
What if I can't find stock of CDSOT236-T24?
You can fill out our help required form which you can use to request a quote for CDSOT236-T24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.