Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Clamping Voltage Vc Max | 28.3V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 350W |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Esd Diode, Bidir, 12V, Sod-323 | Newark Electronics |
ESD DIODE, BIDIR, 12V, SOD-323 | element14 |
ESD Suppressor TVS Single Bi-Dir ±30kV Air Gap/±30kV Contact Disc 2-Pin SOD-323 T/R | Avnet America |
A 12V, 350W, bi-directional, AECQ compliant SOD323 pkg TVS Diode | Bourns CDSOD323-T12C-DSLQ | RS Americas |
ESD ARRAY 12V SOD323 | TTI Europe |
Where can I find additional details, specifications and documents for a CDSOD323-T12C-DSLQ?
Additional datasheets, footprints and schematics for CDSOD323-T12C-DSLQ are listed on our Part Details page. You can also find images and similar parts to CDSOD323-T12C-DSLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDSOD323-T12C-DSLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDSOD323-T12C-DSLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDSOD323-T12C-DSLQ fall under?
The CDSOD323-T12C-DSLQ is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CDSOD323-T12C-DSLQ when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDSOD323-T12C-DSLQ you can contact the distributor directly for product support, shipping queries etc.
Is the CDSOD323-T12C-DSLQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDSOD323-T12C-DSLQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CDSOD323-T12C-DSLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDSOD323-T12C-DSLQ often in real-time on the comparison pages.
What if I can't find stock of CDSOD323-T12C-DSLQ?
You can fill out our help required form which you can use to request a quote for CDSOD323-T12C-DSLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.