Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Capacitor,ceramic,470Nf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kyocera Avx CDR35BX474AKWS | Newark Electronics |
Status: | Unknown |
---|---|
Series: | CDR35 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1825 [4564 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR35 Series, MIL-PRF-55681 |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 0.47uF 50V X7R 10% SMD 1825 (0.001%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CDR35BX474AKWS?
Additional datasheets, footprints and schematics for CDR35BX474AKWS are listed on our Part Details page. You can also find images and similar parts to CDR35BX474AKWS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR35BX474AKWS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR35BX474AKWS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR35BX474AKWS fall under?
The CDR35BX474AKWS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CDR35BX474AKWS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR35BX474AKWS you can contact the distributor directly for product support, shipping queries etc.
Is the CDR35BX474AKWS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CDR35BX474AKWS have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CDR35BX474AKWS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR35BX474AKWS often in real-time on the comparison pages.
What if I can't find stock of CDR35BX474AKWS?
You can fill out our help required form which you can use to request a quote for CDR35BX474AKWS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.