Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
RoHS Compliant | No |
Cdr31Bx103Akus\m500 Rohs Compliant: No |Kyocera Avx CDR31BX103AKUS\M500 | Newark Electronics |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR31BX103AKUS\M500?
Additional datasheets, footprints and schematics for CDR31BX103AKUS\M500 are listed on our Part Details page. You can also find images and similar parts to CDR31BX103AKUS\M500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BX103AKUS\M500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BX103AKUS\M500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR31BX103AKUS\M500 fall under?
The CDR31BX103AKUS\M500 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR31BX103AKUS\M500 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BX103AKUS\M500 you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BX103AKUS\M500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BX103AKUS\M500 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for CDR31BX103AKUS\M500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BX103AKUS\M500 often in real-time on the comparison pages.
What if I can't find stock of CDR31BX103AKUS\M500?
You can fill out our help required form which you can use to request a quote for CDR31BX103AKUS\M500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.