Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap 0.001Uf 100Vdc X7R 10% Smd 0805 1% Rohs Compliant: No |Kemet CDR31BX102BKSM | Newark Electronics |
Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 0.001uF 100V X7R 10% SMD 0805 (1%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CDR31BX102BKSM?
Additional datasheets, footprints and schematics for CDR31BX102BKSM are listed on our Part Details page. You can also find images and similar parts to CDR31BX102BKSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BX102BKSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BX102BKSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR31BX102BKSM fall under?
The CDR31BX102BKSM is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CDR31BX102BKSM when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BX102BKSM you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BX102BKSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BX102BKSM have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CDR31BX102BKSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BX102BKSM often in real-time on the comparison pages.
What if I can't find stock of CDR31BX102BKSM?
You can fill out our help required form which you can use to request a quote for CDR31BX102BKSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.