Status: | Unknown |
---|---|
Series: | CDR04 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR04 Series, MIL-PRF-55681 |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,100Nf,50Vdc,10-% Tol,10+% Tol,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CDR04BX104AKSR | Newark Electronics |
CDR04 Series 1812 0.1 uF 50 V ▒10 % Tolerance SMT Military Ceramic Capacitor | Future Electronics |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR04BX104AKSR.?
Additional datasheets, footprints and schematics for CDR04BX104AKSR. are listed on our Part Details page. You can also find images and similar parts to CDR04BX104AKSR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR04BX104AKSR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR04BX104AKSR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR04BX104AKSR. fall under?
The CDR04BX104AKSR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR04BX104AKSR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR04BX104AKSR. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR04BX104AKSR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR04BX104AKSR. have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for CDR04BX104AKSR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR04BX104AKSR. often in real-time on the comparison pages.
What if I can't find stock of CDR04BX104AKSR.?
You can fill out our help required form which you can use to request a quote for CDR04BX104AKSR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.