Status: | Unknown |
---|---|
Series: | CDNBS08 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
1,772
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
6,290
in stock
|
Buy Now | |
element14
from US$0.82
|
6,290
in stock
|
Buy Now | |
Farnell
from US$0.83
|
6,290
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
5,664
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
4,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
4,930
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CDNBS08 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 3V |
Clamping Voltage Vc Max | 10.9V |
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 43A |
Power Dissipation Pd | 500W |
ESD Suppressor Diode Arrays ±30KV 8-Pin SOIC N | Avnet America |
Diode, Tvs, 4 Channel, 3.3V, 500W, 8Soic | Newark Electronics |
ESD PROTECTION DEVICE, 3.3V, SOIC-8 | element14 |
A Uni-directional 3.3V, 500W, 8-Pin SOIC, Low Capacitance, TVS Diode Array | Bourns CDNBS08-SRDA3.3-4 | RS Americas |
ESD Suppressor Diode Arrays 30KV 8-Pin SOIC N | Rapid Electronics |
Steering/TVS Diode Array 4xI/O Ports SO8 | RS |
ESD ARRAY 3.3V SOIC8 | TTI Europe |
ESD Suppressor Diode Arrays �30KV 8-Pin SOIC N | Avnet Abacus |
Where can I find additional details, specifications and documents for a CDNBS08-SRDA3.3-4?
Additional datasheets, footprints and schematics for CDNBS08-SRDA3.3-4 are listed on our Part Details page. You can also find images and similar parts to CDNBS08-SRDA3.3-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDNBS08-SRDA3.3-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDNBS08-SRDA3.3-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDNBS08-SRDA3.3-4 fall under?
The CDNBS08-SRDA3.3-4 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDNBS08-SRDA3.3-4 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDNBS08-SRDA3.3-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CDNBS08-SRDA3.3-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDNBS08-SRDA3.3-4 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CDNBS08-SRDA3.3-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDNBS08-SRDA3.3-4 often in real-time on the comparison pages.
What if I can't find stock of CDNBS08-SRDA3.3-4?
You can fill out our help required form which you can use to request a quote for CDNBS08-SRDA3.3-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.