CDNBS08-SRDA05-4 TVS - Transient Voltage Suppressors by Bourns Electronics

TVS DIODE UNI-DIR 5V 500W NSOIC-8

Status: Unknown
Series: CDNBS08-SRDA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.21
35
in stock
Buy Now
Logo for element14
element14
from US$0.83
35
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range CDNBS08-SRDA Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 5V
Clamping Voltage Vc Max 9.8V
Diode Case Style NSOIC
No. of Pins 8Pins

Alternative Descriptions

Esd Protection Device, 5V, Nsoic-8 | Newark Electronics
ESD PROTECTION DEVICE, 5V, NSOIC-8 | element14
ESD Suppressor Diode Arrays ±30KV 8-Pin SOIC N | Avnet America
A Uni-directional, 5V, 2700W, 8-Pin SOIC, Common Cathode Conf, TVS Diode Array | Bourns CDNBS08-SRDA05-4 | RS Americas
ESD ARRAY 5V SOIC8 | TTI Europe
ESD Suppressor Diode Arrays �30KV 8-Pin SOIC N | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDNBS08-SRDA05-4?

Additional datasheets, footprints and schematics for CDNBS08-SRDA05-4 are listed on our Part Details page. You can also find images and similar parts to CDNBS08-SRDA05-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDNBS08-SRDA05-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDNBS08-SRDA05-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDNBS08-SRDA05-4 fall under?

The CDNBS08-SRDA05-4 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to CDNBS08-SRDA05-4 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDNBS08-SRDA05-4 you can contact the distributor directly for product support, shipping queries etc.

Is the CDNBS08-SRDA05-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDNBS08-SRDA05-4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CDNBS08-SRDA05-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDNBS08-SRDA05-4 often in real-time on the comparison pages.

What if I can't find stock of CDNBS08-SRDA05-4?

You can fill out our help required form which you can use to request a quote for CDNBS08-SRDA05-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay