Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
2,383
in stock
|
Buy Now | |
TTI Europe
from US$1.41
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
2,383
in stock
|
Buy Now | |
element14
from US$1.88
|
2,383
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 20V |
---|---|
Diode Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Voltage | 6V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE ARRAY | TTI Europe |
Diode, Esd Protection, 6V, 2Kw, Nsoic-8 | Newark Electronics |
DIODE, ESD PROTECTION, 6V, 2KW, NSOIC-8 | element14 |
ESD Suppressor TVS ±15KV 8-Pin SOIC N | Avnet America |
A Bi-directional, 2.8V, 600W, 8-Pin SOIC, Low Capacitance, TVS Diode Array | Bourns CDNBS08-SLVU2.8-8 | RS Americas |
ESD Suppressor TVS �15KV 8-Pin SOIC N | Avnet Abacus |
Where can I find additional details, specifications and documents for a CDNBS08-SLVU2.8-8?
Additional datasheets, footprints and schematics for CDNBS08-SLVU2.8-8 are listed on our Part Details page. You can also find images and similar parts to CDNBS08-SLVU2.8-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDNBS08-SLVU2.8-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDNBS08-SLVU2.8-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDNBS08-SLVU2.8-8 fall under?
The CDNBS08-SLVU2.8-8 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CDNBS08-SLVU2.8-8 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDNBS08-SLVU2.8-8 you can contact the distributor directly for product support, shipping queries etc.
Is the CDNBS08-SLVU2.8-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDNBS08-SLVU2.8-8 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CDNBS08-SLVU2.8-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDNBS08-SLVU2.8-8 often in real-time on the comparison pages.
What if I can't find stock of CDNBS08-SLVU2.8-8?
You can fill out our help required form which you can use to request a quote for CDNBS08-SLVU2.8-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.