Status: | Unknown |
---|---|
Series: | CD-MBL2xxS Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
4,142
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | CD-MBL2xxS Series |
SVHC | Lead (27-Jun-2018) |
Bridge Rectifier Diode 1 Phase 2A 1000V V(RRM) | Rapid Electronics |
Bridge Rectifier 1000V 2A MBLS-4 | RS |
Dio Br Vrrm 1000V 2A Mbls /Tape & Reel - 13" Reel |Bourns CD-MBL210S | Newark Electronics |
CD-MBL2xxS(L) Series Bridge Rectifier Diode 1000V 4-Pin Surface Mount T/R | Avnet America |
2A 1KV BR MBSL | TTI Europe |
DIODE, BRIDGE RECT, 1-PH, 1KV, SMD | Farnell |
Where can I find additional details, specifications and documents for a CD-MBL210S?
Additional datasheets, footprints and schematics for CD-MBL210S are listed on our Part Details page. You can also find images and similar parts to CD-MBL210S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD-MBL210S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD-MBL210S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD-MBL210S fall under?
The CD-MBL210S is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD-MBL210S when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD-MBL210S you can contact the distributor directly for product support, shipping queries etc.
Is the CD-MBL210S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD-MBL210S have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for CD-MBL210S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD-MBL210S often in real-time on the comparison pages.
What if I can't find stock of CD-MBL210S?
You can fill out our help required form which you can use to request a quote for CD-MBL210S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.