Status: | Unknown |
---|---|
Series: | CDDFN10 Series |
RoHS: | Unknown |
Product Range | CDDFN10 Series |
---|---|
TVS Polarity | - |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | - |
Diode Case Style | DFN |
No. of Pins | 10Pins |
Breakdown Voltage Min | 6V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
6-line TVS Diode Array 2.2/3.3/5V DFN10 | RS |
Ultra Low Capacitance Tvs Diode Array /Tape & Reel - 7" Reel |Bourns CDDFN10-0516P | Newark Electronics |
CDDFN10-0516P TVS Diode Array 5V 10-Pin DFN Surface Mount T/R | Avnet America |
A 5V, 4A, single gnd, 6 lines, Ultra low capacitance, DFN10 pkg, TVS Diode Array | Bourns CDDFN10-0516P | RS Americas |
TVS DIODE ARRAY | TTI Europe |
ESD PROTECTION DEVICE, 5V, DFN-10 | Farnell |
Where can I find additional details, specifications and documents for a CDDFN10-0516P?
Additional datasheets, footprints and schematics for CDDFN10-0516P are listed on our Part Details page. You can also find images and similar parts to CDDFN10-0516P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDDFN10-0516P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDDFN10-0516P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDDFN10-0516P fall under?
The CDDFN10-0516P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDDFN10-0516P when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDDFN10-0516P you can contact the distributor directly for product support, shipping queries etc.
Is the CDDFN10-0516P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDDFN10-0516P have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for CDDFN10-0516P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDDFN10-0516P often in real-time on the comparison pages.
What if I can't find stock of CDDFN10-0516P?
You can fill out our help required form which you can use to request a quote for CDDFN10-0516P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.