CD-DF406S Passive Components by Bourns Electronics

DIO BR VRRM 600V 4A DFS / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Newark
Newark
from US$0.27
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.25
9,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

4A 600V BR DFS | TTI Europe
Dio Br Vrrm 600V 4A Dfs /Tape & Reel - 13" Reel |Bourns CD-DF406S | Newark Electronics
Diode Rectifier Bridge Single 600V 4A 4-Pin T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD-DF406S?

Additional datasheets, footprints and schematics for CD-DF406S are listed on our Part Details page. You can also find images and similar parts to CD-DF406S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD-DF406S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD-DF406S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD-DF406S fall under?

The CD-DF406S is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CD-DF406S when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD-DF406S you can contact the distributor directly for product support, shipping queries etc.

Is the CD-DF406S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD-DF406S have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CD-DF406S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD-DF406S often in real-time on the comparison pages.

What if I can't find stock of CD-DF406S?

You can fill out our help required form which you can use to request a quote for CD-DF406S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay